Black Box 1FT Pink CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL86-0001

Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet
Datasheet Summary
Powered by GS/AI

The Black Box GigaBase CAT5e Cable Assembly (part number 02C0860) is designed for high-performance networking applications, supporting data rates of 10/100/1000BASE-T and other high-speed protocols. It is ETL-Verified for 350-MHz runs and meets or exceeds CAT5e standards, ensuring low attenuation and high power-sum crosstalk across a wide frequency range. The cable features a PVC jacket with a longitudinal rip cord for easy jacket opening and is available in a 1-foot length. This cable assembly is compliant with TIA/EIA-568-C.2 Category 5e standards and is suitable for various applications, including backbone and horizontal cabling. It has a characteristic impedance of 100 ± 15 ohms and a maximum conductor resistance of 93.8 ohms at 67°F. The cable is also RoHS compliant and comes with a lifetime warranty, reflecting the manufacturer's commitment to quality and reliability.

Datasheet Summary
Powered by GS/AI

The Black Box GigaBase CAT5e Cable Assembly (part number 02C0860) is designed for high-performance networking applications, supporting data rates of 10/100/1000BASE-T and other high-speed protocols. It is ETL-Verified for 350-MHz runs and meets or exceeds CAT5e standards, ensuring low attenuation and high power-sum crosstalk across a wide frequency range. The cable features a PVC jacket with a longitudinal rip cord for easy jacket opening and is available in a 1-foot length. This cable assembly is compliant with TIA/EIA-568-C.2 Category 5e standards and is suitable for various applications, including backbone and horizontal cabling. It has a characteristic impedance of 100 ± 15 ohms and a maximum conductor resistance of 93.8 ohms at 67°F. The cable is also RoHS compliant and comes with a lifetime warranty, reflecting the manufacturer's commitment to quality and reliability.

Suppliers

Company
Product
Description
Supplier Links
1FT Pink CAT5e 350MHz Patch Cable UTP CM Snagless - EVNSL86-0001 - Black Box
Lawrence, PA, USA
1FT Pink CAT5e 350MHz Patch Cable UTP CM Snagless
EVNSL86-0001
1FT Pink CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL86-0001
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Supplier's Site Datasheet
Category 5E Cable Assembly; Lan Category Black Box - 02C0860 - Newark, An Avnet Company
Chicago, IL, United States
Category 5E Cable Assembly; Lan Category Black Box
02C0860
Category 5E Cable Assembly; Lan Category Black Box 02C0860
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Pink; Product Range:-; Cable Length:1ft; Drop Ship:Yes RoHS Compliant: Yes

CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Pink; Product Range:-; Cable Length:1ft; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVNSL86-0001 02C0860
Product Name 1FT Pink CAT5e 350MHz Patch Cable UTP CM Snagless Category 5E Cable Assembly; Lan Category Black Box
Application Networking LAN / Ethernet
Product Type Patch
Standards / Certifications TIA/EIA-568-B.2 Category 5e RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN4A2A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 169311-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers