Black Box Cable; Cable Shielding Black Box EYN737M-0002

Description
CABLE; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):2ft; Reel Length (Metric):600mm; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:
Datasheet
Description
CABLE; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):2ft; Reel Length (Metric):600mm; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable; Cable Shielding Black Box - 02C1161 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable Shielding Black Box
02C1161
Cable; Cable Shielding Black Box 02C1161
CABLE; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):2ft; Reel Length (Metric):600mm; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:

CABLE; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):2ft; Reel Length (Metric):600mm; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02C1161
Product Name Cable; Cable Shielding Black Box
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details