Black Box 100FT Green CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL82-0100

Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet
Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100FT Green CAT5e 350MHz Patch Cable UTP CM Snagless - EVNSL82-0100 - Black Box
Lawrence, PA, USA
100FT Green CAT5e 350MHz Patch Cable UTP CM Snagless
EVNSL82-0100
100FT Green CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL82-0100
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Supplier's Site Datasheet
Patch Cable, Cat5E, Rj45, 100Ft, Green; Lan Category Black Box - 18C0927 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Cat5E, Rj45, 100Ft, Green; Lan Category Black Box
18C0927
Patch Cable, Cat5E, Rj45, 100Ft, Green; Lan Category Black Box 18C0927
PATCH CABLE, CAT5E, RJ45, 100FT, GREEN; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

PATCH CABLE, CAT5E, RJ45, 100FT, GREEN; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVNSL82-0100 18C0927
Product Name 100FT Green CAT5e 350MHz Patch Cable UTP CM Snagless Patch Cable, Cat5E, Rj45, 100Ft, Green; Lan Category Black Box
Application Networking LAN / Ethernet
Product Type Patch Patch
Standards / Certifications TIA/EIA-568-B.2 Category 5e RoHS
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details