Black Box 50FT Beige 25-Pack CAT5e 350MHz Patch Cable UTP CM EVNSL85-0050-25PAK

Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet
Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50FT Beige 25-Pack CAT5e 350MHz Patch Cable UTP CM - EVNSL85-0050-25PAK - Black Box
Lawrence, PA, USA
50FT Beige 25-Pack CAT5e 350MHz Patch Cable UTP CM
EVNSL85-0050-25PAK
50FT Beige 25-Pack CAT5e 350MHz Patch Cable UTP CM EVNSL85-0050-25PAK
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL85-0050-25PAK
Product Name 50FT Beige 25-Pack CAT5e 350MHz Patch Cable UTP CM
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 162283-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-7-XX-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Plug socket with cable - KMYZ-4-24-2,5-B - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Socket, angled Cable Rectangular design MSZC
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers