Black Box 7FT Beige CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL85-0007

Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet
Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7FT Beige CAT5e 350MHz Patch Cable UTP CM Snagless - EVNSL85-0007 - Black Box
Lawrence, PA, USA
7FT Beige CAT5e 350MHz Patch Cable UTP CM Snagless
EVNSL85-0007
7FT Beige CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL85-0007
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL85-0007
Product Name 7FT Beige CAT5e 350MHz Patch Cable UTP CM Snagless
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6040A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,general purpose
View Details
Twisted Pair & Multicore Data Cable - 1959512 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 C (-4 F)
View Details
16+4 Pos. Female 26 AWG+18 AWG Cable Assembly, 90mm, double-end, Screw-Lok - G125-FC116051-04-0090F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details