Black Box 10FT Gray CAT5e 350MHz Patch Cable UTP CM EVNSL80-0010

Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet
Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10FT Gray CAT5e 350MHz Patch Cable UTP CM - EVNSL80-0010 - Black Box
Lawrence, PA, USA
10FT Gray CAT5e 350MHz Patch Cable UTP CM
EVNSL80-0010
10FT Gray CAT5e 350MHz Patch Cable UTP CM EVNSL80-0010
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Supplier's Site Datasheet
Category 5E Cable Assembly; Lan Category Black Box - 85C7809 - Newark, An Avnet Company
Chicago, IL, United States
Category 5E Cable Assembly; Lan Category Black Box
85C7809
Category 5E Cable Assembly; Lan Category Black Box 85C7809
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ft; Drop Ship:Yes RoHS Compliant: Yes

CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ft; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVNSL80-0010 85C7809
Product Name 10FT Gray CAT5e 350MHz Patch Cable UTP CM Category 5E Cable Assembly; Lan Category Black Box
Application Networking LAN / Ethernet
Product Type Patch
Standards / Certifications TIA/EIA-568-B.2 Category 5e RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details