Black Box 10FT Blue CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL81-0010

Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet
Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10FT Blue CAT5e 350MHz Patch Cable UTP CM Snagless - EVNSL81-0010 - Black Box
Lawrence, PA, USA
10FT Blue CAT5e 350MHz Patch Cable UTP CM Snagless
EVNSL81-0010
10FT Blue CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL81-0010
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Supplier's Site Datasheet
Patch Cable, Cat5E, Rj45, 10Ft, Blue; Lan Category Black Box - 83F3988 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Cat5E, Rj45, 10Ft, Blue; Lan Category Black Box
83F3988
Patch Cable, Cat5E, Rj45, 10Ft, Blue; Lan Category Black Box 83F3988
PATCH CABLE, CAT5E, RJ45, 10FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

PATCH CABLE, CAT5E, RJ45, 10FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVNSL81-0010 83F3988
Product Name 10FT Blue CAT5e 350MHz Patch Cable UTP CM Snagless Patch Cable, Cat5E, Rj45, 10Ft, Blue; Lan Category Black Box
Application Networking LAN / Ethernet
Product Type Patch Patch
Standards / Certifications TIA/EIA-568-B.2 Category 5e RoHS
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - A7MMB-1506G-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details