Black Box 20FT Red CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL83-0020

Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet
Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20FT Red CAT5e 350MHz Patch Cable UTP CM Snagless - EVNSL83-0020 - Black Box
Lawrence, PA, USA
20FT Red CAT5e 350MHz Patch Cable UTP CM Snagless
EVNSL83-0020
20FT Red CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL83-0020
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Supplier's Site Datasheet
Ethernet Cable Assembly; Lan Category Black Box - 83F3999 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable Assembly; Lan Category Black Box
83F3999
Ethernet Cable Assembly; Lan Category Black Box 83F3999
ETHERNET CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:19.7ft; Cable Length - Metric:6m; Jacket Color:Red; Product Range:-; Cable Length:6m RoHS Compliant: Yes

ETHERNET CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:19.7ft; Cable Length - Metric:6m; Jacket Color:Red; Product Range:-; Cable Length:6m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVNSL83-0020 83F3999
Product Name 20FT Red CAT5e 350MHz Patch Cable UTP CM Snagless Ethernet Cable Assembly; Lan Category Black Box
Application Networking LAN / Ethernet
Product Type Patch
Standards / Certifications TIA/EIA-568-B.2 Category 5e RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
USB 2.0 A Male to Blunt Cut, Black color, 28/28AWG, 3FT Length - 3021005-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
7 suppliers