Black Box 15FT Green CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL82-0015

Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet
Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15FT Green CAT5e 350MHz Patch Cable UTP CM Snagless - EVNSL82-0015 - Black Box
Lawrence, PA, USA
15FT Green CAT5e 350MHz Patch Cable UTP CM Snagless
EVNSL82-0015
15FT Green CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL82-0015
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL82-0015
Product Name 15FT Green CAT5e 350MHz Patch Cable UTP CM Snagless
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM90-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details