Black Box Unshielded Multipair Cable 4Pr 24Awg 1000Ft; Cable Shielding Black Box EYN712A-1000

Description
UNSHIELDED MULTIPAIR CABLE 4PR 24AWG 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat3; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE 4PR 24AWG 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat3; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 4Pr 24Awg 1000Ft; Cable Shielding Black Box - 02C1115 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 24Awg 1000Ft; Cable Shielding Black Box
02C1115
Unshielded Multipair Cable 4Pr 24Awg 1000Ft; Cable Shielding Black Box 02C1115
UNSHIELDED MULTIPAIR CABLE 4PR 24AWG 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat3; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 24AWG 1000FT; Cable Shielding:Unshielded; LAN Category:Cat3; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02C1115
Product Name Unshielded Multipair Cable 4Pr 24Awg 1000Ft; Cable Shielding Black Box
Cable Type Cat 3
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details