Gold-plated contacts are designed for an insertion/extraction
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft; Drop Ship:Yes RoHS Compliant: Yes
| Black Box | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | EVNSL87-0006 | 02C0867 |
| Product Name | 6FT Black CAT5e 350MHz Patch Cable UTP CM Snagless | Category 5E Cable Assembly; Lan Category Black Box |
| Application | Networking | LAN / Ethernet |
| Product Type | Patch | |
| Standards / Certifications | TIA/EIA-568-B.2 Category 5e | RoHS |