TelephoneStuff.com Klein Tools, Inc. Lite Non-Metallic Fish Tapes with Grip-.. 50186

Description
Enlarged contoured eye-loop accommodates up to five unstripped No. 12 AWG wires. Klein-Lite non-metallic fish tape is lightweight with smooth, low-friction surface. Features: - High pulling strength - Rated to 500 lbs. maximum pulling force - Extra-large Grip-It handle is designed to be gripped from different angles, even with a gloved hand - HI-VIZ orange case makes fish tape easy to spot on the jobsite - Winder reel is made of high-impact plastic for durability and smooth operation - 4 viewpoints show how much tape has been used, eliminating guesswork - Reels turn easily in either direction for one-handed operation - Enlarged guide slot allows faster, smoother tape dispensing - Reinforcing ribs molded into the handle provide secure, comfortable grip
Description
Enlarged contoured eye-loop accommodates up to five unstripped No. 12 AWG wires. Klein-Lite non-metallic fish tape is lightweight with smooth, low-friction surface. Features: - High pulling strength - Rated to 500 lbs. maximum pulling force - Extra-large Grip-It handle is designed to be gripped from different angles, even with a gloved hand - HI-VIZ orange case makes fish tape easy to spot on the jobsite - Winder reel is made of high-impact plastic for durability and smooth operation - 4 viewpoints show how much tape has been used, eliminating guesswork - Reels turn easily in either direction for one-handed operation - Enlarged guide slot allows faster, smoother tape dispensing - Reinforcing ribs molded into the handle provide secure, comfortable grip

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Lite Non-Metallic Fish Tapes with Grip-.. - 50186 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Lite Non-Metallic Fish Tapes with Grip-..
50186
Klein Tools, Inc. Lite Non-Metallic Fish Tapes with Grip-.. 50186
Enlarged contoured eye-loop accommodates up to five unstripped No. 12 AWG wires. Klein-Lite non-metallic fish tape is lightweight with smooth, low-friction surface. Features: - High pulling strength - Rated to 500 lbs. maximum pulling force - Extra-large Grip-It handle is designed to be gripped from different angles, even with a gloved hand - HI-VIZ orange case makes fish tape easy to spot on the jobsite - Winder reel is made of high-impact plastic for durability and smooth operation - 4 viewpoints show how much tape has been used, eliminating guesswork - Reels turn easily in either direction for one-handed operation - Enlarged guide slot allows faster, smoother tape dispensing - Reinforcing ribs molded into the handle provide secure, comfortable grip

Enlarged contoured eye-loop accommodates up to five unstripped No. 12 AWG wires. Klein-Lite non-metallic fish tape is lightweight with smooth, low-friction surface.
Features:
- High pulling strength
- Rated to 500 lbs. maximum pulling force
- Extra-large Grip-It handle is designed to be gripped from different angles, even with a gloved hand
- HI-VIZ orange case makes fish tape easy to spot on the jobsite
- Winder reel is made of high-impact plastic for durability and smooth operation
- 4 viewpoints show how much tape has been used, eliminating guesswork
- Reels turn easily in either direction for one-handed operation
- Enlarged guide slot allows faster, smoother tape dispensing
- Reinforcing ribs molded into the handle provide secure, comfortable grip

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Dimensional Gages and Instruments
Product Number 50186
Product Name Klein Tools, Inc. Lite Non-Metallic Fish Tapes with Grip-..
Gage / Instrument Type Fish Tape
Unlock Full Specs
to access all available technical data

Similar Products

Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
One Piece Inspection Balls with Shoulder - 29041 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Vernier Micrometer Pack, 13 mm Travel, 9 lb. Load, 50.8 TPI, Qty 10 - SM-13-PK - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Optical Micrometer - RF651 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details