TelephoneStuff.com Greenlee Fish Tape in Winder Case 438-10SS

Description
Fish Tape in Winder Case. Features: - Speed Flex Leader:Soldered onto the fish tape, it is a lightweight, flexible leader design to enable user to fish farther, faster (stainless steel only) - High-impact nylon, one-piece handle for maximum durability, long life, and easy, comfortble use - Large handle grip for greater user control - Self-tensioning case for easy tape winding - Rust and corrosion-resistant (stainless steel only) - Wide, impact-resistant rewinder case with viewports to ensure fit and retaining strap on inside to hold tape secure - Available in 100' (30.5 m) and 200' (61 m) of steel fish tape - Material constructed from - Stainless Steel
Description
Fish Tape in Winder Case. Features: - Speed Flex Leader:Soldered onto the fish tape, it is a lightweight, flexible leader design to enable user to fish farther, faster (stainless steel only) - High-impact nylon, one-piece handle for maximum durability, long life, and easy, comfortble use - Large handle grip for greater user control - Self-tensioning case for easy tape winding - Rust and corrosion-resistant (stainless steel only) - Wide, impact-resistant rewinder case with viewports to ensure fit and retaining strap on inside to hold tape secure - Available in 100' (30.5 m) and 200' (61 m) of steel fish tape - Material constructed from - Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Greenlee Fish Tape in Winder Case - 438-10SS - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee Fish Tape in Winder Case
438-10SS
Greenlee Fish Tape in Winder Case 438-10SS
Fish Tape in Winder Case. Features: - Speed Flex Leader:Soldered onto the fish tape, it is a lightweight, flexible leader design to enable user to fish farther, faster (stainless steel only) - High-impact nylon, one-piece handle for maximum durability, long life, and easy, comfortble use - Large handle grip for greater user control - Self-tensioning case for easy tape winding - Rust and corrosion-resistant (stainless steel only) - Wide, impact-resistant rewinder case with viewports to ensure fit and retaining strap on inside to hold tape secure - Available in 100' (30.5 m) and 200' (61 m) of steel fish tape - Material constructed from - Stainless Steel

Fish Tape in Winder Case.
Features:
- Speed Flex Leader:Soldered onto the fish tape, it is a lightweight, flexible leader design to enable user to fish farther, faster (stainless steel only)
- High-impact nylon, one-piece handle for maximum durability, long life, and easy, comfortble use
- Large handle grip for greater user control
- Self-tensioning case for easy tape winding
- Rust and corrosion-resistant (stainless steel only)
- Wide, impact-resistant rewinder case with viewports to ensure fit and retaining strap on inside to hold tape secure
- Available in 100' (30.5 m) and 200' (61 m) of steel fish tape
- Material constructed from - Stainless Steel

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Dimensional Gages and Instruments
Product Number 438-10SS
Product Name Greenlee Fish Tape in Winder Case
Gage / Instrument Type Fish Tape
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
Micrometers - 327312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 3.94 inch (100 mm)
View Details