ifm electronic gmbh pressure transmitter with ceramic measuring cell PA9027

Description
Precise linear 0...10 V output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range
Request a Quote
Description
Precise linear 0...10 V output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
pressure transmitter with ceramic measuring cell - PA9027 - ifm electronic gmbh
Essen, Germany
pressure transmitter with ceramic measuring cell
PA9027
pressure transmitter with ceramic measuring cell PA9027
Precise linear 0...10 V output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range
  • Precise linear 0...10 V output signal
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in harsh industrial environments
  • Wide operating temperature range
Supplier's Site
Pressure transmitter with ceramic measuring cell - PA9027 - ifm efector inc.
Malvern, PA, United States
Pressure transmitter with ceramic measuring cell
PA9027
Pressure transmitter with ceramic measuring cell PA9027
Precise linear 0...10 V output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise linear 0...10 V output signal
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in harsh industrial environments
  • Wide operating temperature range

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Pressure Transmitters Pressure Transmitters
Product Number PA9027 PA9027
Product Name pressure transmitter with ceramic measuring cell Pressure transmitter with ceramic measuring cell
Signal Output Analog Voltage; Analog Current; analogue signal Analog Voltage; Analog Current; analog signal
Pressure Measurement Gauge; Vacuum Gauge; Vacuum
Media Liquid; Gas Liquid; Gas
Working Pressure Range 0.0 to 14.5 psi (0.0 to 10.21 m H2O) 0.0 to 14.5 psi (0.0 to 10.21 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details