Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | Pressure Transmitters | Pressure Transmitters |
| Product Number | PA3528 | PA3528 |
| Product Name | pressure transmitter with ceramic measuring cell | Pressure transmitter with ceramic measuring cell |
| Signal Output | Analog Voltage; Analog Current; analogue signal | Analog Voltage; Analog Current; analog signal |
| Pressure Measurement | Gauge; Vacuum | Gauge; Vacuum |
| Media | Liquid; Gas | Liquid; Gas |
| Working Pressure Range | 0.0 to 3.63 psi (0.0 to 2.55 m H2O) | 0.0 to 3.63 psi (0.0 to 2.55 m H2O) |