ifm electronic gmbh Hydrostatic submersible pressure transmitter PS3208

Description
Low-cost, simple level measurement Pressure compensation via internally vented cable Reduced wiring complexity when operated as two-wire current loop High overall accuracy and long-term stability Robust stainless steel housing with high ingress resistance
Request a Quote
Description
Low-cost, simple level measurement Pressure compensation via internally vented cable Reduced wiring complexity when operated as two-wire current loop High overall accuracy and long-term stability Robust stainless steel housing with high ingress resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hydrostatic submersible pressure transmitter - PS3208 - ifm electronic gmbh
Essen, Germany
Hydrostatic submersible pressure transmitter
PS3208
Hydrostatic submersible pressure transmitter PS3208
Low-cost, simple level measurement Pressure compensation via internally vented cable Reduced wiring complexity when operated as two-wire current loop High overall accuracy and long-term stability Robust stainless steel housing with high ingress resistance
  • Low-cost, simple level measurement
  • Pressure compensation via internally vented cable
  • Reduced wiring complexity when operated as two-wire current loop
  • High overall accuracy and long-term stability
  • Robust stainless steel housing with high ingress resistance
Supplier's Site
Hydrostatic submersible pressure transmitter - PS3208 - ifm efector inc.
Malvern, PA, United States
Hydrostatic submersible pressure transmitter
PS3208
Hydrostatic submersible pressure transmitter PS3208
Low-cost, simple level measurement Pressure compensation via internally vented cable Reduced wiring complexity when operated as two-wire current loop High overall accuracy and long-term stability Robust stainless steel housing with high ingress resistance View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Low-cost, simple level measurement
  • Pressure compensation via internally vented cable
  • Reduced wiring complexity when operated as two-wire current loop
  • High overall accuracy and long-term stability
  • Robust stainless steel housing with high ingress resistance

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors - 596635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
596635
Pressure Sensors 596635
ifm electronic PS3208

ifm electronic PS3208

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Pressure Transmitters Pressure Transmitters Pressure Sensors
Product Number PS3208 PS3208 596635
Product Name Hydrostatic submersible pressure transmitter Hydrostatic submersible pressure transmitter Pressure Sensors
Signal Output Analog Voltage; Analog Current; analogue signal Analog Voltage; Analog Current; analog signal Analog Current; 4 to 20 mA
Pressure Measurement Gauge; Vacuum Gauge; Vacuum
Media Liquid Liquid Liquid; Liquid
Features Submersible Submersible
Working Pressure Range 0.0 to 3.63 psi (0.0 to 2.55 m H2O) 0.0 to 3.63 psi (0.0 to 2.55 m H2O) 0.0 to 3.63 psi (0.0 to 2.55 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor with analog display - PG1412 - ifm efector inc.
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Media Liquid; Gas
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details