ifm electronic gmbh pressure transmitter with ceramic measuring cell PA3021

Description
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Large operating temperature range and high protection rating
Request a Quote
Description
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Large operating temperature range and high protection rating
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
pressure transmitter with ceramic measuring cell - PA3021 - ifm electronic gmbh
Essen, Germany
pressure transmitter with ceramic measuring cell
PA3021
pressure transmitter with ceramic measuring cell PA3021
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Large operating temperature range and high protection rating
  • Precise linear 4...20 mA output signal
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in harsh industrial environments
  • Large operating temperature range and high protection rating
Supplier's Site
Pressure transmitter with ceramic measuring cell - PA3021 - ifm efector inc.
Malvern, PA, United States
Pressure transmitter with ceramic measuring cell
PA3021
Pressure transmitter with ceramic measuring cell PA3021
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range and high protection rating Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise linear 4...20 mA output signal
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in harsh industrial environments
  • Wide operating temperature range and high protection rating

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Pressure Transmitters Pressure Transmitters
Product Number PA3021 PA3021
Product Name pressure transmitter with ceramic measuring cell Pressure transmitter with ceramic measuring cell
Signal Output Analog Voltage; Analog Current; analogue signal Analog Voltage; Analog Current; analog signal
Pressure Measurement Gauge; Vacuum Gauge; Vacuum
Media Liquid; Gas Liquid; Gas
Working Pressure Range 0.0 to 3626 psi (0.0 to 2552 m H2O) 0.0 to 3626 psi (0.0 to 2552 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pirani Vacuum Gauge Digital Transmitter - VacTest DPH 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Gauge Pressure Transmitter - Model 266HRH - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge; Sealed
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details