ifm electronic gmbh pressure transmitter with ceramic measuring cell PA9021

Description
Precise linear 0...10 V output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Large operating temperature range and high protection rating
Request a Quote Datasheet
Description
Precise linear 0...10 V output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Large operating temperature range and high protection rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pressure transmitter with ceramic measuring cell - PA9021 - ifm electronic gmbh
Essen, Germany
pressure transmitter with ceramic measuring cell
PA9021
pressure transmitter with ceramic measuring cell PA9021
Precise linear 0...10 V output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Large operating temperature range and high protection rating
  • Precise linear 0...10 V output signal
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in harsh industrial environments
  • Large operating temperature range and high protection rating
Supplier's Site
Pressure transmitter with ceramic measuring cell - PA9021 - ifm efector inc.
Malvern, PA, United States
Pressure transmitter with ceramic measuring cell
PA9021
Pressure transmitter with ceramic measuring cell PA9021
Precise linear 0...10 V output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range and high protection rating Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise linear 0...10 V output signal
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in harsh industrial environments
  • Wide operating temperature range and high protection rating

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PA9021-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PA9021-ND
Pressure Sensors, Transducers - Industrial 2330-PA9021-ND
PRESSURE TRANSMITTER, 0 TO 250 B

PRESSURE TRANSMITTER, 0 TO 250 B

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Pressure Transmitters Pressure Transmitters Pressure Transmitters
Product Number PA9021 PA9021 2330-PA9021-ND
Product Name pressure transmitter with ceramic measuring cell Pressure transmitter with ceramic measuring cell Pressure Sensors, Transducers - Industrial
Signal Output Analog Voltage; Analog Current; analogue signal Analog Voltage; Analog Current; analog signal Analog Voltage
Pressure Measurement Gauge; Vacuum Gauge; Vacuum
Media Liquid; Gas Liquid; Gas
Working Pressure Range 0.0 to 3626 psi (0.0 to 2552 m H2O) 0.0 to 3626 psi (0.0 to 2552 m H2O) 3.63 psi (2.55 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - 990M - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0036 to 36.26 psi (0.0026 to 25.52 m H2O)
Accuracy 1 ±% FS
View Details
Pressure transmitter - SPTE-P10R-Q3-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
Capacitive Vacuum Gauge Analog Transmitter - VacTest GCD 200 - Busch Vacuum Solutions
Specs
Signal Output Analog Current
Sensor Technology Variable Capacitance
Pressure Measurement Vacuum
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details