ifm electronic gmbh pressure transmitter with ceramic measuring cell PX9114

Description
Reliable detection of system pressure in industrial and mobile applications Precise analogue output With long-term stability thanks to high overload protection Lifespan of more than 100 million pressure cycles High shock and vibration resistance
Request a Quote Datasheet
Description
Reliable detection of system pressure in industrial and mobile applications Precise analogue output With long-term stability thanks to high overload protection Lifespan of more than 100 million pressure cycles High shock and vibration resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pressure transmitter with ceramic measuring cell - PX9114 - ifm electronic gmbh
Essen, Germany
pressure transmitter with ceramic measuring cell
PX9114
pressure transmitter with ceramic measuring cell PX9114
Reliable detection of system pressure in industrial and mobile applications Precise analogue output With long-term stability thanks to high overload protection Lifespan of more than 100 million pressure cycles High shock and vibration resistance
  • Reliable detection of system pressure in industrial and mobile applications
  • Precise analogue output
  • With long-term stability thanks to high overload protection
  • Lifespan of more than 100 million pressure cycles
  • High shock and vibration resistance
Supplier's Site
Pressure transmitter with ceramic measuring cell - PX9114 - ifm efector inc.
Malvern, PA, United States
Pressure transmitter with ceramic measuring cell
PX9114
Pressure transmitter with ceramic measuring cell PX9114
Reliable detection of system pressure in industrial and mobile applications Precise analog output With long-term stability thanks to high overload protection Lifespan of more than 100 million pressure cycles High shock and vibration resistance Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable detection of system pressure in industrial and mobile applications
  • Precise analog output
  • With long-term stability thanks to high overload protection
  • Lifespan of more than 100 million pressure cycles
  • High shock and vibration resistance

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PX9114-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PX9114-ND
Pressure Sensors, Transducers - Industrial 2330-PX9114-ND
PRESSURE TRANSMITTER, 0-10V OUTP

PRESSURE TRANSMITTER, 0-10V OUTP

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Pressure Transmitters Pressure Transmitters Pressure Sensors
Product Number PX9114 PX9114 2330-PX9114-ND
Product Name pressure transmitter with ceramic measuring cell Pressure transmitter with ceramic measuring cell Pressure Sensors, Transducers - Industrial
Signal Output Analog Voltage; Analog Current; analogue signal Analog Voltage; Analog Current; analog signal Analog Voltage
Pressure Measurement Gauge; Vacuum Gauge; Vacuum
Media Liquid; Gas Liquid; Gas
Working Pressure Range 0.0 to 100 psi (0.0 to 70.43 m H2O) 0.0 to 100 psi (0.0 to 70.43 m H2O) 100 psi (70.38 m H2O)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor for High Temperature - HPT200-HT - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4~20mA,0~5V,1~5V,0.5~4.5V,0-10V
View Details
Standard Solid-State Pressure Sensor - 836P-D1NFGB20PP-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range -14.5 to 200 psi (-10.2 to 141 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details