ifm electronic gmbh pressure transmitter with ceramic measuring cell PA9020

Description
Precise linear 0...10 V output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Large operating temperature range and high protection rating
Request a Quote Datasheet
Description
Precise linear 0...10 V output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Large operating temperature range and high protection rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pressure transmitter with ceramic measuring cell - PA9020 - ifm electronic gmbh
Essen, Germany
pressure transmitter with ceramic measuring cell
PA9020
pressure transmitter with ceramic measuring cell PA9020
Precise linear 0...10 V output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Large operating temperature range and high protection rating
  • Precise linear 0...10 V output signal
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in harsh industrial environments
  • Large operating temperature range and high protection rating
Supplier's Site
Pressure transmitter with ceramic measuring cell - PA9020 - ifm efector inc.
Malvern, PA, United States
Pressure transmitter with ceramic measuring cell
PA9020
Pressure transmitter with ceramic measuring cell PA9020
Precise linear 0...10 V output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range and high protection rating Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise linear 0...10 V output signal
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in harsh industrial environments
  • Wide operating temperature range and high protection rating

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PA9020-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PA9020-ND
Pressure Sensors, Transducers - Industrial 2330-PA9020-ND
INDUSTRIAL AUTOMATION

INDUSTRIAL AUTOMATION

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Pressure Transmitters Pressure Transmitters Pressure Sensors
Product Number PA9020 PA9020 2330-PA9020-ND
Product Name pressure transmitter with ceramic measuring cell Pressure transmitter with ceramic measuring cell Pressure Sensors, Transducers - Industrial
Signal Output Analog Voltage; Analog Current; analogue signal Analog Voltage; Analog Current; analog signal Analog Voltage
Pressure Measurement Gauge; Vacuum Gauge; Vacuum
Media Liquid; Gas Liquid; Gas
Working Pressure Range 0.0 to 5802 psi (0.0 to 4083 m H2O) 0.0 to 5802 psi (0.0 to 4083 m H2O) 5802 psi (4083 m H2O)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor - SDE3-D10Z-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure transducer P60C/50bar - 1-P60C/50BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details
Pressure Sensors, Transducers - Industrial - 1882-6038746-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details