ifm electronic gmbh Flush pressure transmitter PL1503

Description
Reliable detection of system pressure in industrial and mobile applications High shock and vibration resistance Excellent repeatability and low linearity error Compact and robust stainless steel housing for use where space is restricted Integrated temperature measurement via IO-Link Precise analogue output and user-friendly communication via IO-Link
Request a Quote Datasheet
Description
Reliable detection of system pressure in industrial and mobile applications High shock and vibration resistance Excellent repeatability and low linearity error Compact and robust stainless steel housing for use where space is restricted Integrated temperature measurement via IO-Link Precise analogue output and user-friendly communication via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flush pressure transmitter - PL1503 - ifm electronic gmbh
Essen, Germany
Flush pressure transmitter
PL1503
Flush pressure transmitter PL1503
Reliable detection of system pressure in industrial and mobile applications High shock and vibration resistance Excellent repeatability and low linearity error Compact and robust stainless steel housing for use where space is restricted Integrated temperature measurement via IO-Link Precise analogue output and user-friendly communication via IO-Link
  • Reliable detection of system pressure in industrial and mobile applications
  • High shock and vibration resistance
  • Excellent repeatability and low linearity error
  • Compact and robust stainless steel housing for use where space is restricted
  • Integrated temperature measurement via IO-Link
  • Precise analogue output and user-friendly communication via IO-Link
Supplier's Site
Flush pressure transmitter - PL1503 - ifm efector inc.
Malvern, PA, United States
Flush pressure transmitter
PL1503
Flush pressure transmitter PL1503
Reliable detection of system pressure in industrial and mobile applications High shock and vibration resistance Excellent repeatability and low linearity error Compact and robust stainless steel housing for use where space is restricted Integrated temperature measurement via IO-Link Precise analog output and user-friendly communication via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable detection of system pressure in industrial and mobile applications
  • High shock and vibration resistance
  • Excellent repeatability and low linearity error
  • Compact and robust stainless steel housing for use where space is restricted
  • Integrated temperature measurement via IO-Link
  • Precise analog output and user-friendly communication via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PL1503-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PL1503-ND
Pressure Sensors, Transducers - Industrial 2330-PL1503-ND
PRESSURE SENSOR G1/2 EXT, -125 B

PRESSURE SENSOR G1/2 EXT, -125 B

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Pressure Transmitters Pressure Transmitters Vacuum Sensors
Product Number PL1503 PL1503 2330-PL1503-ND
Product Name Flush pressure transmitter Flush pressure transmitter Pressure Sensors, Transducers - Industrial
Signal Output Analog Voltage; Analog Current; analogue signal; IO-Link Analog Voltage; Analog Current; analog signal; IO-Link Analog Current
Sensor Technology Variable Capacitance Variable Capacitance
Pressure Measurement Gauge; Vacuum Gauge; Vacuum Vacuum
Media Liquid Liquid
Display Type Digital Numerical Display Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Monocrystal Silicon Differential Pressure Transmitter - HPT708 - Holykell Technology Company Limited
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; 4~20mA,4~20mA + HART,0-5V,0~10 V,RS485 MODBUS RTU
Pressure Measurement Gauge
Working Pressure Range 1.45 to 508 psi (1.02 to 357 m H2O)
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Multivariable Transmitter - Model 266JSH - ABB Measurement & Analytics
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Differential
Media Liquid; Gas
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details