ifm electronic gmbh pressure transmitter with ceramic measuring cell PX9110

Description
Reliable detection of system pressure in industrial and mobile applications Precise analogue output With long-term stability thanks to high overload protection Lifespan of more than 100 million pressure cycles High shock and vibration resistance
Request a Quote Datasheet
Description
Reliable detection of system pressure in industrial and mobile applications Precise analogue output With long-term stability thanks to high overload protection Lifespan of more than 100 million pressure cycles High shock and vibration resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pressure transmitter with ceramic measuring cell - PX9110 - ifm electronic gmbh
Essen, Germany
pressure transmitter with ceramic measuring cell
PX9110
pressure transmitter with ceramic measuring cell PX9110
Reliable detection of system pressure in industrial and mobile applications Precise analogue output With long-term stability thanks to high overload protection Lifespan of more than 100 million pressure cycles High shock and vibration resistance
  • Reliable detection of system pressure in industrial and mobile applications
  • Precise analogue output
  • With long-term stability thanks to high overload protection
  • Lifespan of more than 100 million pressure cycles
  • High shock and vibration resistance
Supplier's Site
Pressure transmitter with ceramic measuring cell - PX9110 - ifm efector inc.
Malvern, PA, United States
Pressure transmitter with ceramic measuring cell
PX9110
Pressure transmitter with ceramic measuring cell PX9110
Reliable detection of system pressure in industrial and mobile applications Precise analog output With long-term stability thanks to high overload protection Lifespan of more than 100 million pressure cycles High shock and vibration resistance Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable detection of system pressure in industrial and mobile applications
  • Precise analog output
  • With long-term stability thanks to high overload protection
  • Lifespan of more than 100 million pressure cycles
  • High shock and vibration resistance

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PX9110-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PX9110-ND
Pressure Sensors, Transducers - Industrial 2330-PX9110-ND
PRESSURE TRANSMITTER, 0-10V OUTP

PRESSURE TRANSMITTER, 0-10V OUTP

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Pressure Transmitters Pressure Transmitters Pressure Transmitters
Product Number PX9110 PX9110 2330-PX9110-ND
Product Name pressure transmitter with ceramic measuring cell Pressure transmitter with ceramic measuring cell Pressure Sensors, Transducers - Industrial
Signal Output Analog Voltage; Analog Current; analogue signal Analog Voltage; Analog Current; analog signal Analog Voltage
Pressure Measurement Gauge; Vacuum Gauge; Vacuum
Media Liquid; Gas Liquid; Gas
Working Pressure Range 0.0 to 5004 psi (0.0 to 3522 m H2O) 0.0 to 5004 psi (0.0 to 3522 m H2O) 5004 psi (3522 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - 985V - Volume flow transmitter - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0073 to 1.45 psi (0.0051 to 1.02 m H2O)
Accuracy 1 ±% FS
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; Transducer: 1.5mV/V, 2mV/V, Transmitter: 4-20mA, 0-20mA, 0-10V, 0-5V
Pressure Measurement Gauge
Media Liquid; Gas
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details