ifm electronic gmbh pressure transmitter with ceramic measuring cell PA3221

Description
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Large operating temperature range and high protection rating
Request a Quote Datasheet
Description
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Large operating temperature range and high protection rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pressure transmitter with ceramic measuring cell - PA3221 - ifm electronic gmbh
Essen, Germany
pressure transmitter with ceramic measuring cell
PA3221
pressure transmitter with ceramic measuring cell PA3221
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Large operating temperature range and high protection rating
  • Precise linear 4...20 mA output signal
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in harsh industrial environments
  • Large operating temperature range and high protection rating
Supplier's Site
Pressure transmitter with ceramic measuring cell - PA3221 - ifm efector inc.
Malvern, PA, United States
Pressure transmitter with ceramic measuring cell
PA3221
Pressure transmitter with ceramic measuring cell PA3221
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range and high protection rating Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise linear 4...20 mA output signal
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in harsh industrial environments
  • Wide operating temperature range and high protection rating

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PA3221-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PA3221-ND
Pressure Sensors, Transducers - Industrial 2330-PA3221-ND
PRESSURE TRANSMITTER,0-250 BAR,A

PRESSURE TRANSMITTER,0-250 BAR,A

Buy Now Datasheet
Electronic pressure transmitter ifm efector PA3221 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure transmitter ifm efector PA3221
Electronic pressure transmitter ifm efector PA3221
The electronic pressure transmitter PA3221 from ifm electronic has a fixed 4-20 mA analog output from 0-3625 psi (0-250 bar). Thanks to the protection rating of IP65 and maintenance-free operation the PA3221 pressure sensor ensures a long-term and reliable operation in both liquid and gas media. The electronic pressure transducer with process connection 1/4" NPT female and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and automotive industry.

The electronic pressure transmitter PA3221 from ifm electronic has a fixed 4-20 mA analog output from 0-3625 psi (0-250 bar). Thanks to the protection rating of IP65 and maintenance-free operation the PA3221 pressure sensor ensures a long-term and reliable operation in both liquid and gas media. The electronic pressure transducer with process connection 1/4" NPT female and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and automotive industry.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Pressure Transmitters Pressure Transmitters Pressure Transmitters Pressure Transmitters
Product Number PA3221 PA3221 2330-PA3221-ND
Product Name pressure transmitter with ceramic measuring cell Pressure transmitter with ceramic measuring cell Pressure Sensors, Transducers - Industrial Electronic pressure transmitter ifm efector PA3221
Signal Output Analog Voltage; Analog Current; analogue signal Analog Voltage; Analog Current; analog signal Analog Current Analog Current; Analog
Pressure Measurement Gauge; Vacuum Gauge; Vacuum Gauge; Relative pressure
Media Liquid; Gas Liquid; Gas
Working Pressure Range 0.0 to 3626 psi (0.0 to 2552 m H2O) 0.0 to 3626 psi (0.0 to 2552 m H2O) 3626 psi (2552 m H2O) 0.0 to 3625 psi (0.0 to 2551 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - PEWA370H H2 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Gauge, Absolute
Working Pressure Range 3.63 to 1015 psi (2.55 to 715 m H2O)
Accuracy 0.2500 ±% FS
View Details
Pressure transmitter - SPTE-P10R-S6-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
Micro-Controller-Based Vacuum Gauge Digital Transmitter - VacTest DPC 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details