ifm electronic gmbh pressure transmitter with ceramic measuring cell PA9029

Description
Precise linear 0...10 V output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range
Request a Quote
Description
Precise linear 0...10 V output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
pressure transmitter with ceramic measuring cell - PA9029 - ifm electronic gmbh
Essen, Germany
pressure transmitter with ceramic measuring cell
PA9029
pressure transmitter with ceramic measuring cell PA9029
Precise linear 0...10 V output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range
  • Precise linear 0...10 V output signal
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in harsh industrial environments
  • Wide operating temperature range
Supplier's Site
Pressure transmitter with ceramic measuring cell - PA9029 - ifm efector inc.
Malvern, PA, United States
Pressure transmitter with ceramic measuring cell
PA9029
Pressure transmitter with ceramic measuring cell PA9029
Precise linear 0...10 V output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise linear 0...10 V output signal
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in harsh industrial environments
  • Wide operating temperature range

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors - 596660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
596660
Pressure Sensors 596660
ifm electronic PA9029

ifm electronic PA9029

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Pressure Transmitters Pressure Transmitters Pressure Sensors
Product Number PA9029 PA9029 596660
Product Name pressure transmitter with ceramic measuring cell Pressure transmitter with ceramic measuring cell Pressure Sensors
Signal Output Analog Voltage; Analog Current; analogue signal Analog Voltage; Analog Current; analog signal 0 to 10 V
Pressure Measurement Gauge; Vacuum Gauge; Vacuum
Media Liquid; Gas Liquid; Gas Liquid; Gas; Gas, Liquid
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O) -14.5 to 0.0 psi (-10.21 to 0.0 m H2O) -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor with display - PN2569 - ifm efector inc.
Specs
Device Category Sensor
Sensor Technology Variable Capacitance
Measurement Type Gauge; Vacuum
View Details
2 suppliers
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details