ifm electronic gmbh Pressure transmitter PT0507

Description
Precise measurement of absolute pressure independent of the surrounding air pressure For use in applications requiring very precise pressure control Robust stainless steel housing with high shock and vibration resistance Compact housing for use where space is restricted With long-term stability thanks to high repeatability and low linearity error
Request a Quote
Description
Precise measurement of absolute pressure independent of the surrounding air pressure For use in applications requiring very precise pressure control Robust stainless steel housing with high shock and vibration resistance Compact housing for use where space is restricted With long-term stability thanks to high repeatability and low linearity error
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure transmitter - PT0507 - ifm electronic gmbh
Essen, Germany
Pressure transmitter
PT0507
Pressure transmitter PT0507
Precise measurement of absolute pressure independent of the surrounding air pressure For use in applications requiring very precise pressure control Robust stainless steel housing with high shock and vibration resistance Compact housing for use where space is restricted With long-term stability thanks to high repeatability and low linearity error
  • Precise measurement of absolute pressure independent of the surrounding air pressure
  • For use in applications requiring very precise pressure control
  • Robust stainless steel housing with high shock and vibration resistance
  • Compact housing for use where space is restricted
  • With long-term stability thanks to high repeatability and low linearity error
Supplier's Site
Pressure transmitter - PT0507 - ifm efector inc.
Malvern, PA, United States
Pressure transmitter
PT0507
Pressure transmitter PT0507
Precise measurement of absolute pressure independent of the surrounding air pressure For use in applications requiring very precise pressure control Robust stainless steel housing with high shock and vibration resistance Compact housing for use where space is restricted With long-term stability thanks to high repeatability and low linearity error View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise measurement of absolute pressure independent of the surrounding air pressure
  • For use in applications requiring very precise pressure control
  • Robust stainless steel housing with high shock and vibration resistance
  • Compact housing for use where space is restricted
  • With long-term stability thanks to high repeatability and low linearity error

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors - 596376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
596376
Pressure Sensors 596376
ifm electronic PT0507

ifm electronic PT0507

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Pressure Transmitters Pressure Transmitters Pressure Sensors
Product Number PT0507 PT0507 596376
Product Name Pressure transmitter Pressure transmitter Pressure Sensors
Signal Output Analog Voltage; Analog Current; analogue signal Analog Voltage; Analog Current; analog signal Analog Current; 4 to 20 mA
Pressure Measurement Absolute; Vacuum Absolute; Vacuum
Media Liquid; Gas Liquid; Gas Liquid; Liquid
Working Pressure Range 0.0 to 14.5 psi (0.0 to 10.21 m H2O) 0.0 to 14.5 psi (0.0 to 10.21 m H2O) 0.0 to 14.5 psi (0.0 to 10.21 m H2O)
Operating Temperature 32 to 176 F (0 to 80 C) 32 to 176 F (0 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor - SDE3-D10M-B-WQ4-2P-M12 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure transducer P8AP/50bar - 1-P8AP/50B-001 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure Sensors, Transducers - Industrial - 1882-6039111-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details