ifm electronic gmbh pressure transmitter with ceramic measuring cell PA3029

Description
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range
Request a Quote Datasheet
Description
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pressure transmitter with ceramic measuring cell - PA3029 - ifm electronic gmbh
Essen, Germany
pressure transmitter with ceramic measuring cell
PA3029
pressure transmitter with ceramic measuring cell PA3029
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range
  • Precise linear 4...20 mA output signal
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in harsh industrial environments
  • Wide operating temperature range
Supplier's Site
Pressure transmitter with ceramic measuring cell - PA3029 - ifm efector inc.
Malvern, PA, United States
Pressure transmitter with ceramic measuring cell
PA3029
Pressure transmitter with ceramic measuring cell PA3029
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise linear 4...20 mA output signal
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in harsh industrial environments
  • Wide operating temperature range

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors - 596529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
596529
Pressure Sensors 596529
ifm electronic PA3029

ifm electronic PA3029

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PA3029-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PA3029-ND
Pressure Sensors, Transducers - Industrial 2330-PA3029-ND
PRESSURE/VACUUM TRANSMITTER,-1-0

PRESSURE/VACUUM TRANSMITTER,-1-0

Buy Now Datasheet
Electronic vacuum transmitter ifm efector PA3029 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic vacuum transmitter ifm efector PA3029
Electronic vacuum transmitter ifm efector PA3029
The electronic vacuum transmitter PA3029 from ifm electronic has a fixed 4-20 mA analog output from -1-0 bar. Thanks to the protection rating of IP65 and maintenance-free operation the PA3029 vacuum sensor ensures a long-term and reliable operation in both liquid and gas media. The electronic vacuum transducer with process connection G 1/4 female and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and automotive industry.

The electronic vacuum transmitter PA3029 from ifm electronic has a fixed 4-20 mA analog output from -1-0 bar. Thanks to the protection rating of IP65 and maintenance-free operation the PA3029 vacuum sensor ensures a long-term and reliable operation in both liquid and gas media. The electronic vacuum transducer with process connection G 1/4 female and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and automotive industry.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Pressure Transmitters Pressure Transmitters Pressure Sensors Pressure Transmitters Pressure Transmitters
Product Number PA3029 PA3029 596529 2330-PA3029-ND
Product Name pressure transmitter with ceramic measuring cell Pressure transmitter with ceramic measuring cell Pressure Sensors Pressure Sensors, Transducers - Industrial Electronic vacuum transmitter ifm efector PA3029
Signal Output Analog Voltage; Analog Current; analogue signal Analog Voltage; Analog Current; analog signal Analog Current; 4 to 20 mA Analog Current Analog Current; Analog
Pressure Measurement Gauge; Vacuum Gauge; Vacuum Vacuum Gauge; Vacuum
Media Liquid; Gas Liquid; Gas Liquid; Gas; Gas, Liquid
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O) -14.5 to 0.0 psi (-10.21 to 0.0 m H2O) -14.5 to 0.0 psi (-10.21 to 0.0 m H2O) -14.5 to 0.0 psi (-10.2 to 0.0 m H2O) -14.5 to 0.0 psi (-10.2 to 0.0 m H2O)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10221575-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Standard Solid-State Pressure Sensor - 836P-D2GMGB30PA-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details