ifm electronic gmbh pressure transmitter with ceramic measuring cell PX3234

Description
Reliable detection of system pressure in industrial and mobile applications Precise analogue output With long-term stability thanks to high overload protection Lifespan of more than 100 million pressure cycles High shock and vibration resistance
Request a Quote Datasheet
Description
Reliable detection of system pressure in industrial and mobile applications Precise analogue output With long-term stability thanks to high overload protection Lifespan of more than 100 million pressure cycles High shock and vibration resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pressure transmitter with ceramic measuring cell - PX3234 - ifm electronic gmbh
Essen, Germany
pressure transmitter with ceramic measuring cell
PX3234
pressure transmitter with ceramic measuring cell PX3234
Reliable detection of system pressure in industrial and mobile applications Precise analogue output With long-term stability thanks to high overload protection Lifespan of more than 100 million pressure cycles High shock and vibration resistance
  • Reliable detection of system pressure in industrial and mobile applications
  • Precise analogue output
  • With long-term stability thanks to high overload protection
  • Lifespan of more than 100 million pressure cycles
  • High shock and vibration resistance
Supplier's Site
Pressure transmitter with ceramic measuring cell - PX3234 - ifm efector inc.
Malvern, PA, United States
Pressure transmitter with ceramic measuring cell
PX3234
Pressure transmitter with ceramic measuring cell PX3234
Reliable detection of system pressure in industrial and mobile applications Precise analog output With long-term stability thanks to high overload protection Lifespan of more than 100 million pressure cycles High shock and vibration resistance Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable detection of system pressure in industrial and mobile applications
  • Precise analog output
  • With long-term stability thanks to high overload protection
  • Lifespan of more than 100 million pressure cycles
  • High shock and vibration resistance

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PX3234-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PX3234-ND
Pressure Sensors, Transducers - Industrial 2330-PX3234-ND
PRESSURE TRANSMITTER, 2WIRE DC,

PRESSURE TRANSMITTER, 2WIRE DC,

Buy Now Datasheet
Electronic pressure transmitter ifm efector PX3234 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure transmitter ifm efector PX3234
Electronic pressure transmitter ifm efector PX3234
The electronic pressure transmitter PX3234 from ifm electronic has a fixed 4-20 mA analog output from 0-200 psi. Thanks to the protection rating of IP65 and maintenance-free operation, the PX3234 pressure sensor ensures long-term and reliable operation in both liquid and gas media. The electronic pressure transducer with 1/4" NPT male process connection and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and metal working.

The electronic pressure transmitter PX3234 from ifm electronic has a fixed 4-20 mA analog output from 0-200 psi. Thanks to the protection rating of IP65 and maintenance-free operation, the PX3234 pressure sensor ensures long-term and reliable operation in both liquid and gas media. The electronic pressure transducer with 1/4" NPT male process connection and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and metal working.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Pressure Transmitters Pressure Transmitters Pressure Transmitters Pressure Transmitters
Product Number PX3234 PX3234 2330-PX3234-ND
Product Name pressure transmitter with ceramic measuring cell Pressure transmitter with ceramic measuring cell Pressure Sensors, Transducers - Industrial Electronic pressure transmitter ifm efector PX3234
Signal Output Analog Voltage; Analog Current; analogue signal Analog Voltage; Analog Current; analog signal Analog Current Analog Current; Analog
Pressure Measurement Gauge; Vacuum Gauge; Vacuum Gauge; Relative pressure
Media Liquid; Gas Liquid; Gas
Working Pressure Range 0.0 to 200 psi (0.0 to 141 m H2O) 0.0 to 200 psi (0.0 to 141 m H2O) 200 psi (141 m H2O) 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge pressure transmitter (direct mount type) - FKP-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Gauge
View Details
Pressure sensors & Load sensors - Pressure transmitters - 985A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0036 to 14.5 psi (0.0026 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pirani Vacuum Gauge Digital Transmitter - VacTest DTP 400 C - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details