ifm electronic gmbh pressure transmitter with ceramic measuring cell PX3229

Description
Reliable detection of system pressure in industrial and mobile applications Precise analogue output With long-term stability thanks to high overload protection Lifespan of more than 100 million pressure cycles High shock and vibration resistance
Request a Quote Datasheet
Description
Reliable detection of system pressure in industrial and mobile applications Precise analogue output With long-term stability thanks to high overload protection Lifespan of more than 100 million pressure cycles High shock and vibration resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pressure transmitter with ceramic measuring cell - PX3229 - ifm electronic gmbh
Essen, Germany
pressure transmitter with ceramic measuring cell
PX3229
pressure transmitter with ceramic measuring cell PX3229
Reliable detection of system pressure in industrial and mobile applications Precise analogue output With long-term stability thanks to high overload protection Lifespan of more than 100 million pressure cycles High shock and vibration resistance
  • Reliable detection of system pressure in industrial and mobile applications
  • Precise analogue output
  • With long-term stability thanks to high overload protection
  • Lifespan of more than 100 million pressure cycles
  • High shock and vibration resistance
Supplier's Site
Pressure transmitter with ceramic measuring cell - PX3229 - ifm efector inc.
Malvern, PA, United States
Pressure transmitter with ceramic measuring cell
PX3229
Pressure transmitter with ceramic measuring cell PX3229
Reliable detection of system pressure in industrial and mobile applications Precise analog output With long-term stability thanks to high overload protection Lifespan of more than 100 million pressure cycles High shock and vibration resistance Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable detection of system pressure in industrial and mobile applications
  • Precise analog output
  • With long-term stability thanks to high overload protection
  • Lifespan of more than 100 million pressure cycles
  • High shock and vibration resistance

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PX3229-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PX3229-ND
Pressure Sensors, Transducers - Industrial 2330-PX3229-ND
PRESSURE TRANSMITTER, 2 WIRE DC,

PRESSURE TRANSMITTER, 2 WIRE DC,

Buy Now Datasheet
Electronic vacuum transmitter ifm efector PX3229 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic vacuum transmitter ifm efector PX3229
Electronic vacuum transmitter ifm efector PX3229
The electronic vacuum transmitter PX3229 from ifm electronic has a fixed 20-4 mA analog output from -14.5-0 psi. Thanks to the protection rating of IP65 and maintenance-free operation, the PX3229 pressure sensor ensures long-term and reliable operation in both liquid and gas media. The electronic vacuum transducer with 1/4" NPT male process connection and M12 connection is the optimum solution for level and low pressure applications in the industrial automation field.

The electronic vacuum transmitter PX3229 from ifm electronic has a fixed 20-4 mA analog output from -14.5-0 psi. Thanks to the protection rating of IP65 and maintenance-free operation, the PX3229 pressure sensor ensures long-term and reliable operation in both liquid and gas media. The electronic vacuum transducer with 1/4" NPT male process connection and M12 connection is the optimum solution for level and low pressure applications in the industrial automation field.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Pressure Transmitters Pressure Transmitters Pressure Transmitters Pressure Transmitters
Product Number PX3229 PX3229 2330-PX3229-ND
Product Name pressure transmitter with ceramic measuring cell Pressure transmitter with ceramic measuring cell Pressure Sensors, Transducers - Industrial Electronic vacuum transmitter ifm efector PX3229
Signal Output Analog Voltage; Analog Current; analogue signal Analog Voltage; Analog Current; analog signal Analog Current Analog Current; Analog
Pressure Measurement Gauge; Vacuum Gauge; Vacuum Vacuum Gauge; Vacuum; Relative pressure
Media Liquid; Gas Liquid; Gas
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O) -14.5 to 0.0 psi (-10.21 to 0.0 m H2O) -14.5 to 0.0 psi (-10.2 to 0.0 m H2O) -14.5 to 0.0 psi (-10.2 to 0.0 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - 86 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Gauge, Absolute
Working Pressure Range 1.45 to 725 psi (1.02 to 510 m H2O)
Accuracy 1 ±% FS
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Small flange remote seal type differential pressure transmitter - FKX-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Differential
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details