ifm electronic gmbh Pressure transmitter PT2443

Description
Reliable detection of system pressure in industrial applications High shock and vibration resistance Excellent repeatability and low linearity error Lifespan of more than 60 million pressure cycles Compact and robust stainless steel housing for use where space is restricted
Request a Quote Datasheet
Description
Reliable detection of system pressure in industrial applications High shock and vibration resistance Excellent repeatability and low linearity error Lifespan of more than 60 million pressure cycles Compact and robust stainless steel housing for use where space is restricted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure transmitter - PT2443 - ifm electronic gmbh
Essen, Germany
Pressure transmitter
PT2443
Pressure transmitter PT2443
Reliable detection of system pressure in industrial applications High shock and vibration resistance Excellent repeatability and low linearity error Lifespan of more than 60 million pressure cycles Compact and robust stainless steel housing for use where space is restricted
  • Reliable detection of system pressure in industrial applications
  • High shock and vibration resistance
  • Excellent repeatability and low linearity error
  • Lifespan of more than 60 million pressure cycles
  • Compact and robust stainless steel housing for use where space is restricted
Supplier's Site
Pressure transmitter - PT2443 - ifm efector inc.
Malvern, PA, United States
Pressure transmitter
PT2443
Pressure transmitter PT2443
Reliable detection of system pressure in industrial applications High shock and vibration resistance Excellent repeatability and low linearity error Lifespan of more than 60 million pressure cycles Compact and robust stainless steel housing for use where space is restricted Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable detection of system pressure in industrial applications
  • High shock and vibration resistance
  • Excellent repeatability and low linearity error
  • Lifespan of more than 60 million pressure cycles
  • Compact and robust stainless steel housing for use where space is restricted

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PT2443-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PT2443-ND
Pressure Sensors, Transducers - Industrial 2330-PT2443-ND
PRESSURE TRANSMITTER, 2WIRE DC,

PRESSURE TRANSMITTER, 2WIRE DC,

Buy Now Datasheet
Electronic pressure transmitter ifm efector PT2443 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure transmitter ifm efector PT2443
Electronic pressure transmitter ifm efector PT2443
The PT2443 electronic pressure transmitter from ifm electronic has one analog output (4-20 mA). The compact and robust metal housing is responsible for the high protection rating of IP67/IP69K. The pressure transmitter measures a pressure range from 0-500 psi. The PT2443 electronic pressure transmitter has an accuracy of < +/-0.5% and a repeatability of +/- 0.05%. Thanks to the high vibration and shock resistance as well as the high protection rating, the PT2443 pressure transmitter with 1/4" NPT male process connection and M12 connector is particularly suited for use in hydraulic and pneumatic applications.

The PT2443 electronic pressure transmitter from ifm electronic has one analog output (4-20 mA). The compact and robust metal housing is responsible for the high protection rating of IP67/IP69K. The pressure transmitter measures a pressure range from 0-500 psi. The PT2443 electronic pressure transmitter has an accuracy of < +/-0.5% and a repeatability of +/- 0.05%. Thanks to the high vibration and shock resistance as well as the high protection rating, the PT2443 pressure transmitter with 1/4" NPT male process connection and M12 connector is particularly suited for use in hydraulic and pneumatic applications.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Pressure Transmitters Pressure Transmitters Pressure Transmitters Pressure Transmitters
Product Number PT2443 PT2443 2330-PT2443-ND
Product Name Pressure transmitter Pressure transmitter Pressure Sensors, Transducers - Industrial Electronic pressure transmitter ifm efector PT2443
Signal Output Analog Voltage; Analog Current; analogue signal Analog Voltage; Analog Current; analog signal Analog Current Analog Current; Analog
Pressure Measurement Gauge; Vacuum Gauge; Vacuum Gauge; Relative pressure
Media Liquid; Gas Liquid; Gas
Working Pressure Range 0.0 to 500 psi (0.0 to 352 m H2O) 0.0 to 500 psi (0.0 to 352 m H2O) 500 psi (352 m H2O) 0.0 to 500 psi (0.0 to 352 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - 981 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 1.45 psi (1.02 m H2O)
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details