ifm electronic gmbh Hydrostatic submersible pressure transmitter PS3427

Description
Low-cost, simple level measurement Pressure compensation via internally vented cable Reduced wiring complexity when operated as two-wire current loop High overall accuracy and long-term stability Robust stainless steel housing with high ingress resistance
Request a Quote Datasheet
Description
Low-cost, simple level measurement Pressure compensation via internally vented cable Reduced wiring complexity when operated as two-wire current loop High overall accuracy and long-term stability Robust stainless steel housing with high ingress resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydrostatic submersible pressure transmitter - PS3427 - ifm electronic gmbh
Essen, Germany
Hydrostatic submersible pressure transmitter
PS3427
Hydrostatic submersible pressure transmitter PS3427
Low-cost, simple level measurement Pressure compensation via internally vented cable Reduced wiring complexity when operated as two-wire current loop High overall accuracy and long-term stability Robust stainless steel housing with high ingress resistance
  • Low-cost, simple level measurement
  • Pressure compensation via internally vented cable
  • Reduced wiring complexity when operated as two-wire current loop
  • High overall accuracy and long-term stability
  • Robust stainless steel housing with high ingress resistance
Supplier's Site
Hydrostatic submersible pressure transmitter - PS3427 - ifm efector inc.
Malvern, PA, United States
Hydrostatic submersible pressure transmitter
PS3427
Hydrostatic submersible pressure transmitter PS3427
Low-cost, simple level measurement Pressure compensation via internally vented cable Reduced wiring complexity when operated as two-wire current loop High overall accuracy and long-term stability Robust stainless steel housing with high ingress resistance View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Low-cost, simple level measurement
  • Pressure compensation via internally vented cable
  • Reduced wiring complexity when operated as two-wire current loop
  • High overall accuracy and long-term stability
  • Robust stainless steel housing with high ingress resistance

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Submersible pressure sensor ifm efector PS3427 -  - Automation24, Inc.
King of Prussia, PA, United States
Submersible pressure sensor ifm efector PS3427
Submersible pressure sensor ifm efector PS3427
The PS3427 submersible pressure transmitter from ifm efector features a robust and sealed stainless steel housing with the high IP68 protection. The unit with an analog output of 4-20 mA is suitable for a measuring range of 0-8.7 psi (0-0.6 bar). The PS3427 submersible pressure transmitter operates with an auxiliary supply of 10-30 V DC and an accuracy of 0.5 %. Connection is made via a high-quality 15 m PUR cable. The PS3427 submersible pressure transmitter is used for level measurement in rivers, lakes and monitoring of sewage, settling and stormwater retention basins

The PS3427 submersible pressure transmitter from ifm efector features a robust and sealed stainless steel housing with the high IP68 protection. The unit with an analog output of 4-20 mA is suitable for a measuring range of 0-8.7 psi (0-0.6 bar). The PS3427 submersible pressure transmitter operates with an auxiliary supply of 10-30 V DC and an accuracy of 0.5 %. Connection is made via a high-quality 15 m PUR cable. The PS3427 submersible pressure transmitter is used for level measurement in rivers, lakes and monitoring of sewage, settling and stormwater retention basins

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Pressure Transmitters Pressure Transmitters Pressure Sensors
Product Number PS3427 PS3427
Product Name Hydrostatic submersible pressure transmitter Hydrostatic submersible pressure transmitter Submersible pressure sensor ifm efector PS3427
Signal Output Analog Voltage; Analog Current; analogue signal Analog Voltage; Analog Current; analog signal Analog Current; Analog
Pressure Measurement Gauge; Vacuum Gauge; Vacuum
Media Liquid Liquid
Features Submersible Submersible Submersible
Working Pressure Range 0.0 to 8.7 psi (0.0 to 6.12 m H2O) 0.0 to 8.7 psi (0.0 to 6.12 m H2O) 0.0 to 8 psi (0.0 to 5.63 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Sensors, Transducers - 39-2SMPB-02ETR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details