ifm electronic gmbh pressure transmitter with ceramic measuring cell PX3233

Description
Reliable detection of system pressure in industrial and mobile applications Precise analogue output With long-term stability thanks to high overload protection Lifespan of more than 100 million pressure cycles High shock and vibration resistance
Request a Quote Datasheet
Description
Reliable detection of system pressure in industrial and mobile applications Precise analogue output With long-term stability thanks to high overload protection Lifespan of more than 100 million pressure cycles High shock and vibration resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pressure transmitter with ceramic measuring cell - PX3233 - ifm electronic gmbh
Essen, Germany
pressure transmitter with ceramic measuring cell
PX3233
pressure transmitter with ceramic measuring cell PX3233
Reliable detection of system pressure in industrial and mobile applications Precise analogue output With long-term stability thanks to high overload protection Lifespan of more than 100 million pressure cycles High shock and vibration resistance
  • Reliable detection of system pressure in industrial and mobile applications
  • Precise analogue output
  • With long-term stability thanks to high overload protection
  • Lifespan of more than 100 million pressure cycles
  • High shock and vibration resistance
Supplier's Site
Pressure transmitter with ceramic measuring cell - PX3233 - ifm efector inc.
Malvern, PA, United States
Pressure transmitter with ceramic measuring cell
PX3233
Pressure transmitter with ceramic measuring cell PX3233
Reliable detection of system pressure in industrial and mobile applications Precise analog output With long-term stability thanks to high overload protection Lifespan of more than 100 million pressure cycles High shock and vibration resistance Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable detection of system pressure in industrial and mobile applications
  • Precise analog output
  • With long-term stability thanks to high overload protection
  • Lifespan of more than 100 million pressure cycles
  • High shock and vibration resistance

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PX3233-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PX3233-ND
Pressure Sensors, Transducers - Industrial 2330-PX3233-ND
PRESSURE TRANSMITTER, 2WIRE DC,

PRESSURE TRANSMITTER, 2WIRE DC,

Buy Now Datasheet
Electronic pressure transmitter ifm efector PX3233 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure transmitter ifm efector PX3233
Electronic pressure transmitter ifm efector PX3233
The electronic pressure transmitter PX3233 from ifm electronic has a fixed 4-20 mA analog output from 0-250 psi in both liquid and gaseous media. Thanks to the protection rating of IP65 and maintenance-free operation, the PX3233 pressure transmitter ensures a long-term and reliable operation. The electronic pressure transducer with process connection 1/4" NPT male and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and automotive industry.

The electronic pressure transmitter PX3233 from ifm electronic has a fixed 4-20 mA analog output from 0-250 psi in both liquid and gaseous media. Thanks to the protection rating of IP65 and maintenance-free operation, the PX3233 pressure transmitter ensures a long-term and reliable operation. The electronic pressure transducer with process connection 1/4" NPT male and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and automotive industry.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Pressure Transmitters Pressure Transmitters Pressure Transmitters Pressure Transmitters
Product Number PX3233 PX3233 2330-PX3233-ND
Product Name pressure transmitter with ceramic measuring cell Pressure transmitter with ceramic measuring cell Pressure Sensors, Transducers - Industrial Electronic pressure transmitter ifm efector PX3233
Signal Output Analog Voltage; Analog Current; analogue signal Analog Voltage; Analog Current; analog signal Analog Current Analog Current; Analog
Pressure Measurement Gauge; Vacuum Gauge; Vacuum Gauge; Relative pressure
Media Liquid; Gas Liquid; Gas
Working Pressure Range 0.0 to 250 psi (0.0 to 176 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 250 psi (176 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - PHPS-5500 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 0.2901 to 102 psi (0.2041 to 71.45 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Small flange remote seal type differential pressure transmitter - FKX-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Differential
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details