ifm electronic gmbh Pressure transmitter PU5602

Description
For the reliable detection of the system pressure in mobile machines Robust stainless steel housing with high shock and vibration resistance Compact housing for use where space is restricted AMP connector for the fast and easy connection to the on-board system With long-term stability thanks to high repeatability and low linearity error
Description
For the reliable detection of the system pressure in mobile machines Robust stainless steel housing with high shock and vibration resistance Compact housing for use where space is restricted AMP connector for the fast and easy connection to the on-board system With long-term stability thanks to high repeatability and low linearity error

Suppliers

Company
Product
Description
Supplier Links
Pressure transmitter - PU5602 - ifm electronic gmbh
Essen, Germany
Pressure transmitter
PU5602
Pressure transmitter PU5602
For the reliable detection of the system pressure in mobile machines Robust stainless steel housing with high shock and vibration resistance Compact housing for use where space is restricted AMP connector for the fast and easy connection to the on-board system With long-term stability thanks to high repeatability and low linearity error
  • For the reliable detection of the system pressure in mobile machines
  • Robust stainless steel housing with high shock and vibration resistance
  • Compact housing for use where space is restricted
  • AMP connector for the fast and easy connection to the on-board system
  • With long-term stability thanks to high repeatability and low linearity error
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Pressure Transmitters
Product Number PU5602
Product Name Pressure transmitter
Signal Output Analog Voltage; Analog Current; analogue signal
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - PAMS3011 - PAMS3012 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Working Pressure Range 0.3626 to 145 psi (0.2552 to 102 m H2O)
Accuracy 0.5000 ±% FS
View Details
Micro-Controller-Based Vacuum Gauge Digital Transmitter - VacTest DPC 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details