ifm electronic gmbh pressure transmitter with ceramic measuring cell PA3228

Description
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range
Request a Quote Datasheet
Description
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pressure transmitter with ceramic measuring cell - PA3228 - ifm electronic gmbh
Essen, Germany
pressure transmitter with ceramic measuring cell
PA3228
pressure transmitter with ceramic measuring cell PA3228
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range
  • Precise linear 4...20 mA output signal
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in harsh industrial environments
  • Wide operating temperature range
Supplier's Site
Pressure transmitter with ceramic measuring cell - PA3228 - ifm efector inc.
Malvern, PA, United States
Pressure transmitter with ceramic measuring cell
PA3228
Pressure transmitter with ceramic measuring cell PA3228
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise linear 4...20 mA output signal
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in harsh industrial environments
  • Wide operating temperature range

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PA3228-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PA3228-ND
Pressure Sensors, Transducers - Industrial 2330-PA3228-ND
PRESSURE TRANSMITTER, 0 TO 0.25

PRESSURE TRANSMITTER, 0 TO 0.25

Buy Now Datasheet
Electronic pressure transmitter ifm efector PA3228 -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure transmitter ifm efector PA3228
Electronic pressure transmitter ifm efector PA3228
The electronic pressure transmitter PA3228 from ifm electronic has a fixed 4-20 mA analog output from 0-3.6 psi (0-100 inH2O). Thanks to the protection rating of IP65 and maintenance-free operation the PA3228 pressure sensor ensures a long-term and reliable operation in both liquid and gas media. The electronic pressure transducer with 1/4" NPT female process connection and M12 connection is the optimum solution for level and low pressure applications in the industrial automation field.

The electronic pressure transmitter PA3228 from ifm electronic has a fixed 4-20 mA analog output from 0-3.6 psi (0-100 inH2O). Thanks to the protection rating of IP65 and maintenance-free operation the PA3228 pressure sensor ensures a long-term and reliable operation in both liquid and gas media. The electronic pressure transducer with 1/4" NPT female process connection and M12 connection is the optimum solution for level and low pressure applications in the industrial automation field.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Pressure Transmitters Pressure Transmitters Pressure Transmitters Pressure Transmitters
Product Number PA3228 PA3228 2330-PA3228-ND
Product Name pressure transmitter with ceramic measuring cell Pressure transmitter with ceramic measuring cell Pressure Sensors, Transducers - Industrial Electronic pressure transmitter ifm efector PA3228
Signal Output Analog Voltage; Analog Current; analogue signal Analog Voltage; Analog Current; analog signal Analog Current Analog Current; Analog
Pressure Measurement Gauge; Vacuum Gauge; Vacuum Gauge; Relative pressure
Media Liquid; Gas Liquid; Gas
Working Pressure Range 0.0 to 3.63 psi (0.0 to 2.55 m H2O) 0.0 to 3.63 psi (0.0 to 2.55 m H2O) 3.63 psi (2.55 m H2O) 0.0 to 3.6 psi (0.0 to 2.53 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - PAMS3011 - PAMS3012 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Working Pressure Range 0.3626 to 145 psi (0.2552 to 102 m H2O)
Accuracy 0.5000 ±% FS
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details