ifm electronic gmbh pressure transmitter with ceramic measuring cell PA3022

Description
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Large operating temperature range and high protection rating
Request a Quote Datasheet
Description
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Large operating temperature range and high protection rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pressure transmitter with ceramic measuring cell - PA3022 - ifm electronic gmbh
Essen, Germany
pressure transmitter with ceramic measuring cell
PA3022
pressure transmitter with ceramic measuring cell PA3022
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Large operating temperature range and high protection rating
  • Precise linear 4...20 mA output signal
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in harsh industrial environments
  • Large operating temperature range and high protection rating
Supplier's Site
Pressure transmitter with ceramic measuring cell - PA3022 - ifm efector inc.
Malvern, PA, United States
Pressure transmitter with ceramic measuring cell
PA3022
Pressure transmitter with ceramic measuring cell PA3022
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range and high protection rating Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise linear 4...20 mA output signal
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in harsh industrial environments
  • Wide operating temperature range and high protection rating

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Electronic pressure transmitter ifm efector PA3022 - PA-100-SBR14-A-ZVG/US/ /V -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure transmitter ifm efector PA3022 - PA-100-SBR14-A-ZVG/US/ /V
Electronic pressure transmitter ifm efector PA3022 - PA-100-SBR14-A-ZVG/US/ /V
The electronic pressure transmitter PA3022 - PA-100-SBR14-A-ZVG/U S/ /V from ifm electronic has a fixed 4-20 mA analog output from 0-1450 psi (0-100) bar. Thanks to the high protection rating of IP68/IP69K and maintenance-free operation the PA3022 - PA-100-SBR14-A-ZVG/U S/ /V pressure sensor ensures a long-term and reliable operation in both liquid and gas media. The electronic pressure transducer with process connection G 1/4 female and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and automotive industry.

The electronic pressure transmitter PA3022 - PA-100-SBR14-A-ZVG/US/ /V from ifm electronic has a fixed 4-20 mA analog output from 0-1450 psi (0-100) bar. Thanks to the high protection rating of IP68/IP69K and maintenance-free operation the PA3022 - PA-100-SBR14-A-ZVG/US/ /V pressure sensor ensures a long-term and reliable operation in both liquid and gas media. The electronic pressure transducer with process connection G 1/4 female and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and automotive industry.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Pressure Transmitters Pressure Transmitters Pressure Transmitters
Product Number PA3022 PA3022
Product Name pressure transmitter with ceramic measuring cell Pressure transmitter with ceramic measuring cell Electronic pressure transmitter ifm efector PA3022 - PA-100-SBR14-A-ZVG/US/ /V
Signal Output Analog Voltage; Analog Current; analogue signal Analog Voltage; Analog Current; analog signal Analog Current; Analog
Pressure Measurement Gauge; Vacuum Gauge; Vacuum Relative pressure
Media Liquid; Gas Liquid; Gas
Working Pressure Range 0.0 to 1450 psi (0.0 to 1021 m H2O) 0.0 to 1450 psi (0.0 to 1021 m H2O) 0.0 to 1450 psi (0.0 to 1020 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Pressure transmitter - PU5415 - ifm efector inc.
Specs
Signal Output Analog Voltage; Analog Current; analog signal
Pressure Measurement Gauge; Vacuum
Media Liquid; Gas
View Details
3 suppliers
Pressure transmitter - SPTE-P10R-F-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers