ifm electronic gmbh pressure transmitter with ceramic measuring cell PA3223

Description
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range
Request a Quote Datasheet
Description
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pressure transmitter with ceramic measuring cell - PA3223 - ifm electronic gmbh
Essen, Germany
pressure transmitter with ceramic measuring cell
PA3223
pressure transmitter with ceramic measuring cell PA3223
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range
  • Precise linear 4...20 mA output signal
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in harsh industrial environments
  • Wide operating temperature range
Supplier's Site
Pressure transmitter with ceramic measuring cell - PA3223 - ifm efector inc.
Malvern, PA, United States
Pressure transmitter with ceramic measuring cell
PA3223
Pressure transmitter with ceramic measuring cell PA3223
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise linear 4...20 mA output signal
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in harsh industrial environments
  • Wide operating temperature range

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 2330-PA3223-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
2330-PA3223-ND
Pressure Sensors, Transducers - Industrial 2330-PA3223-ND
PRESSURE TRANSMITTER,0-25 BAR,AN

PRESSURE TRANSMITTER,0-25 BAR,AN

Buy Now Datasheet
Electronic pressure transmitter ifm efector PA3223 - PA-025-RBN14-A-ZVG/US/ /V -  - Automation24, Inc.
King of Prussia, PA, United States
Electronic pressure transmitter ifm efector PA3223 - PA-025-RBN14-A-ZVG/US/ /V
Electronic pressure transmitter ifm efector PA3223 - PA-025-RBN14-A-ZVG/US/ /V
The electronic pressure transmitter PA3223 - PA-025-RBN14-A-ZVG/U S/ /V from ifm electronic has a fixed 4-20 mA analog output from 0-363 psi (0-25 bar). Thanks to the protection rating of IP65 and maintenance-free operation the PA3223 - PA-025-RBN14-A-ZVG/U S/ /V pressure sensor ensures long-term and reliable operation in both liquid and gas media. The electronic pressure transducer with 1/4" NPT female process connection and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and automotive industry.

The electronic pressure transmitter PA3223 - PA-025-RBN14-A-ZVG/US/ /V from ifm electronic has a fixed 4-20 mA analog output from 0-363 psi (0-25 bar). Thanks to the protection rating of IP65 and maintenance-free operation the PA3223 - PA-025-RBN14-A-ZVG/US/ /V pressure sensor ensures long-term and reliable operation in both liquid and gas media. The electronic pressure transducer with 1/4" NPT female process connection and M12 connection is the optimum solution for hydraulic and pneumatic applications in the fields of machine tool manufacturing and automotive industry.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Pressure Transmitters Pressure Transmitters Pressure Transmitters Pressure Transmitters
Product Number PA3223 PA3223 2330-PA3223-ND
Product Name pressure transmitter with ceramic measuring cell Pressure transmitter with ceramic measuring cell Pressure Sensors, Transducers - Industrial Electronic pressure transmitter ifm efector PA3223 - PA-025-RBN14-A-ZVG/US/ /V
Signal Output Analog Voltage; Analog Current; analogue signal Analog Voltage; Analog Current; analog signal Analog Current Analog Current; Analog
Pressure Measurement Gauge; Vacuum Gauge; Vacuum
Media Liquid; Gas Liquid; Gas
Working Pressure Range 0.0 to 363 psi (0.0 to 255 m H2O) 0.0 to 363 psi (0.0 to 255 m H2O) 363 psi (255 m H2O) 0.0 to 145 psi (0.0 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transmitter - FKG-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
View Details
Pressure sensors & Load sensors - Pressure transmitters - 985M - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0073 to 14.5 psi (0.0051 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Micro-Controller-Based Vacuum Gauge Digital Transmitter - VacTest DPC 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details