ifm electronic gmbh Pressure transmitter PC9050

Description
Precise linear 0.5...4.5 V output signal for mobile applications High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in mobile machines Large operating temperature range and high protection rating
Request a Quote
Description
Precise linear 0.5...4.5 V output signal for mobile applications High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in mobile machines Large operating temperature range and high protection rating
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure transmitter - PC9050 - ifm electronic gmbh
Essen, Germany
Pressure transmitter
PC9050
Pressure transmitter PC9050
Precise linear 0.5...4.5 V output signal for mobile applications High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in mobile machines Large operating temperature range and high protection rating
  • Precise linear 0.5...4.5 V output signal for mobile applications
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in mobile machines
  • Large operating temperature range and high protection rating
Supplier's Site
Pressure transmitter - PC9050 - ifm efector inc.
Malvern, PA, United States
Pressure transmitter
PC9050
Pressure transmitter PC9050
Precise linear 0.5...4.5 V output signal for mobile applications High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in mobile machines Wide operating temperature range and high protection rating From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise linear 0.5...4.5 V output signal for mobile applications
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in mobile machines
  • Wide operating temperature range and high protection rating

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Pressure Transmitters Pressure Transmitters
Product Number PC9050 PC9050
Product Name Pressure transmitter Pressure transmitter
Signal Output Analog Voltage; Analog Current; analogue signal Analog Voltage; Analog Current; analog signal
Pressure Measurement Gauge; Vacuum Gauge; Vacuum
Media Liquid; Gas Liquid; Gas
Working Pressure Range 0.0 to 5802 psi (0.0 to 4083 m H2O) 0.0 to 5802 psi (0.0 to 4083 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Micro-Controller-Based Vacuum Gauge Digital Transmitter - VacTest DPC 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Multivariable Transmitter - Model 266JRT - ABB Measurement & Analytics
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Differential
Media Liquid; Gas
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details