ifm electronic gmbh pressure transmitter with ceramic measuring cell PA3023

Description
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range
Request a Quote
Description
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
pressure transmitter with ceramic measuring cell - PA3023 - ifm electronic gmbh
Essen, Germany
pressure transmitter with ceramic measuring cell
PA3023
pressure transmitter with ceramic measuring cell PA3023
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range
  • Precise linear 4...20 mA output signal
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in harsh industrial environments
  • Wide operating temperature range
Supplier's Site
Pressure transmitter with ceramic measuring cell - PA3023 - ifm efector inc.
Malvern, PA, United States
Pressure transmitter with ceramic measuring cell
PA3023
Pressure transmitter with ceramic measuring cell PA3023
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise linear 4...20 mA output signal
  • High repeatability and low linearity error
  • With long-term stability thanks to high overload protection
  • Robust stainless steel housing for use in harsh industrial environments
  • Wide operating temperature range

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors - 596654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
596654
Pressure Sensors 596654
ifm electronic PA3023

ifm electronic PA3023

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Pressure Transmitters Pressure Transmitters Pressure Sensors
Product Number PA3023 PA3023 596654
Product Name pressure transmitter with ceramic measuring cell Pressure transmitter with ceramic measuring cell Pressure Sensors
Signal Output Analog Voltage; Analog Current; analogue signal Analog Voltage; Analog Current; analog signal Analog Current; 4 to 20 mA
Pressure Measurement Gauge; Vacuum Gauge; Vacuum
Media Liquid; Gas Liquid; Gas Liquid; Gas; Gas, Liquid
Working Pressure Range 0.0 to 363 psi (0.0 to 255 m H2O) 0.0 to 363 psi (0.0 to 255 m H2O) 0.0 to 363 psi (0.0 to 255 m H2O)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 2171-PEN-M5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Working Pressure Range -14.5 to 116 psi (-10.2 to 81.66 m H2O)
View Details
Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure transducer P2VA1/1000bar - 1-P2VA1/1000BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure Sensors - 2133353 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details