Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Pressure Transmitters | Pressure Transmitters | Pressure Sensors |
| Product Number | PA3026 | PA3026 | 596780 |
| Product Name | pressure transmitter with ceramic measuring cell | Pressure transmitter with ceramic measuring cell | Pressure Sensors |
| Signal Output | Analog Voltage; Analog Current; analogue signal | Analog Voltage; Analog Current; analog signal | Analog Current; 4 to 20 mA |
| Pressure Measurement | Gauge; Vacuum | Gauge; Vacuum | |
| Media | Liquid; Gas | Liquid; Gas | Liquid; Gas; Gas, Liquid |
| Working Pressure Range | 0.0 to 36.26 psi (0.0 to 25.52 m H2O) | 0.0 to 36.26 psi (0.0 to 25.52 m H2O) | 0.0 to 36.26 psi (0.0 to 25.52 m H2O) |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) |