ifm electronic gmbh Pressure transmitter PT5314

Description
Reliable detection of system pressure in industrial applications High shock and vibration resistance Excellent repeatability and low linearity error Lifespan of more than 60 million pressure cycles Compact and robust stainless steel housing for use where space is restricted
Request a Quote
Description
Reliable detection of system pressure in industrial applications High shock and vibration resistance Excellent repeatability and low linearity error Lifespan of more than 60 million pressure cycles Compact and robust stainless steel housing for use where space is restricted
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure transmitter - PT5314 - ifm electronic gmbh
Essen, Germany
Pressure transmitter
PT5314
Pressure transmitter PT5314
Reliable detection of system pressure in industrial applications High shock and vibration resistance Excellent repeatability and low linearity error Lifespan of more than 60 million pressure cycles Compact and robust stainless steel housing for use where space is restricted
  • Reliable detection of system pressure in industrial applications
  • High shock and vibration resistance
  • Excellent repeatability and low linearity error
  • Lifespan of more than 60 million pressure cycles
  • Compact and robust stainless steel housing for use where space is restricted
Supplier's Site
Pressure transmitter - PT5314 - ifm efector inc.
Malvern, PA, United States
Pressure transmitter
PT5314
Pressure transmitter PT5314
Reliable detection of system pressure in industrial applications High shock and vibration resistance Excellent repeatability and low linearity error Lifespan of more than 60 million pressure cycles Compact and robust stainless steel housing for use where space is restricted From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable detection of system pressure in industrial applications
  • High shock and vibration resistance
  • Excellent repeatability and low linearity error
  • Lifespan of more than 60 million pressure cycles
  • Compact and robust stainless steel housing for use where space is restricted

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pressure Sensors - 596692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
596692
Pressure Sensors 596692
ifm electronic PT5314

ifm electronic PT5314

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Pressure Transmitters Pressure Transmitters Pressure Sensors
Product Number PT5314 PT5314 596692
Product Name Pressure transmitter Pressure transmitter Pressure Sensors
Signal Output Analog Voltage; Analog Current; analogue signal Analog Voltage; Analog Current; analog signal Analog Current; 4 to 20 mA
Pressure Measurement Gauge; Vacuum Gauge; Vacuum
Media Liquid; Gas Liquid; Gas Liquid; Gas; Liquid, Gas
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O) 0.0 to 232 psi (0.0 to 163 m H2O) 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -40 to 194 F (-40 to 90 C) -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Sensor - 836P-D2SMGB50PP-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 500 psi (0.0 to 352 m H2O)
View Details
Pressure Switch - 100 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
DYNAMIC PRESSURE SENSOR - 2310A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Signal Output Analog Voltage
Working Pressure Range 10 psi (7.04 m H2O)
View Details