Win Source Part Number: 1282950-S4KW4C-2P
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Voltage - DC Reverse (Vr) (Max): 4000 V
Voltage - Forward (Vf) (Max) @ If: 4 V @ 12 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 4 µA @ 4000 V
Operating Temperature - Junction: -55°C ~ 150°C
Current - Average Rectified (Io) (per Diode): 12A
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S4KW4
RoHS Status: RoHS non-compliant
DIODE MODULE 4000V 12A
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1282950-S4KW4C-2P | S4KW4C-2P |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 4 volts | 4 volts |
| VR | 4000 volts | |
| IR | 0.0040 mA |