Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - S1JLR2G S1JLR2G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 932613-S1JLR2G Features: Diode Standard 600 V 1A Surface Mount Sub SMA Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: S1J Categories: Discrete Semiconductor Products Case / Package: Sub SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: S1JL R2G-ND, S1JL R2G
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 932613-S1JLR2G Features: Diode Standard 600 V 1A Surface Mount Sub SMA Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: S1J Categories: Discrete Semiconductor Products Case / Package: Sub SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: S1JL R2G-ND, S1JL R2G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S1JLR2G - 932613-S1JLR2G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1JLR2G
932613-S1JLR2G
Diodes, Rectifiers - Single - S1JLR2G 932613-S1JLR2G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 932613-S1JLR2G Features: Diode Standard 600 V 1A Surface Mount Sub SMA Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: S1J Categories: Discrete Semiconductor Products Case / Package: Sub SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: S1JL R2G-ND, S1JL R2G

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 932613-S1JLR2G
Features: Diode Standard 600 V 1A Surface Mount Sub SMA
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: S1J
Categories: Discrete Semiconductor Products
Case / Package: Sub SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: S1JL R2G-ND, S1JL R2G

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1JLR2G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1JLR2G
Discrete Semiconductor Products - Diodes - Rectifiers S1JLR2G
DIODE GEN PURP 600V 1A SUB SMA

DIODE GEN PURP 600V 1A SUB SMA

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers
Product Number 932613-S1JLR2G S1JLR2G
Product Name Diodes, Rectifiers - Single - S1JLR2G Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 600 V 1A Surface Mount Sub SMA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N5551US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
High-speed switching diode - BAS16VY,125 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers