Win Source Part Number: 1298068-SA10CAHE3/73
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Box (TB)
Applications: Automotive
Standard Package: 2,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Voltage - Breakdown (Min): 11.1V
Voltage - Clamping (Max) @ Ipp: 17V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 29.4A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA10
TVS DIODE 10V 17V DO204AC Product overview: SA10CAHE3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA10CAHE3/73 can be used for catalog matching and distributor lookup.
TVS DIODE 10VWM 17VC DO204AC
500W,10V 5%,BIDIR,AXIAL TVS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298068-SA10CAHE3/73 | 144-SA10CAHE3/73 | SA10CAHE3/73 | 09N2869 |
| Product Name | Circuit Protection - TVS - Diodes | 10V 17V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 500W,10V 5%,bidir,axial Tvs Vishay |
| Package | DO-204AC, DO-15, Axial | Tape and Reel | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | |
| VC | 17 volts | 17 volts | ||
| VBR | 11.1 volts | 11.1 volts |