Vishay Intertechnology, Inc. Single Diodes S1FLG-M-08

Description
Diode Standard 400V 700mA Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Diode Standard 400V 700mA Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S1FLG-M-08-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1FLG-M-08-ND
Single Diodes S1FLG-M-08-ND
Diode Standard 400V 700mA Surface Mount DO-219AB (SMF)

Diode Standard 400V 700mA Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281675-S1FLG-M-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281675-S1FLG-M-08
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281675-S1FLG-M-08
Win Source Part Number: 1281675-S1FLG-M-08 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 1.8 µs Current - Reverse Leakage @ Vr: 10 µA @ 400 V Capacitance @ Vr, F: 4pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S1F

Win Source Part Number: 1281675-S1FLG-M-08
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 30,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 1.8 µs
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S1F

Buy Now Datasheet
400V 700MA Diode and Rectifier - 2085-S1FLG-M-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 700MA Diode and Rectifier
2085-S1FLG-M-08
400V 700MA Diode and Rectifier 2085-S1FLG-M-08
DIODE GP 400V 700MA DO219AB Product overview: S1FLG-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 700MA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S1FLG-M-08 can be used for catalog matching and distributor lookup.

DIODE GP 400V 700MA DO219AB Product overview: S1FLG-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 700MA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S1FLG-M-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1FLG-M-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1FLG-M-08
Discrete Semiconductor Products - Diodes - Rectifiers S1FLG-M-08
DIODE GP 400V 700MA DO219AB

DIODE GP 400V 700MA DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S1FLG-M-08
Rectifiers S1FLG-M-08
Rectifiers GENPURP SWITCHING DIODESMFDO219ECO-e3M

Rectifiers GENPURP SWITCHING DIODESMFDO219ECO-e3M

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number S1FLG-M-08-ND 1281675-S1FLG-M-08 2085-S1FLG-M-08 S1FLG-M-08 S1FLG-M-08
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 400V 700MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 400 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data