S4KW8C-4N -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Semtech Corp.
Discrete Semiconductor Products - Diodes - Rectifiers
S4KW8C-4N
Description
DIODE MODULE 8000V 12A
Description
DIODE MODULE 8000V 12A
Suppliers
Discrete Semiconductor Products - Diodes - Rectifiers
S4KW8C-4N
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
S4KW8C-4N |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Rectifiers |
|
Life Cycle Stage
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
TO-247
IO
30 amps
VRRM
150 volts
View Details
Package
Powerdi 123
RoHS Compliant
RoHS
trr
25 ns
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details