DIODE GEN PURP 200V 125A DO205AA Product overview: S4220F from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 125A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 125A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4220F can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282291-S4220F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 125A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 A
Current - Reverse Leakage @ Vr: 50 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 200°C
Mounting Type: Stud Mount
Package / Case: DO-205AA, DO-8, Stud
Supplier Device Package: DO-205AA (DO-8)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: S4220
RoHS Status: RoHS non-compliant
STD RECTIFIER DO-8 ROHS COMPLIANT: YES
DIODE GEN PURP 200V 125A DO205AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-S4220F | 1282291-S4220F | 33AJ9763 | S4220F |
| Product Name | 200V 125A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Std Rectifier Do-8 Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | DO-8 | ||
| Tj | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | ||
| Diode Type | Standard | |||
| VF | 1.2 volts | 1.2 volts |