Win Source Part Number: 1282125-S2KW32KA-4
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 3200 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 32 V @ 6 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 2 µA @ 3200 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S2K
Rectifiers A 1PHHW 3A STD 32KV
DIODE GEN PURP 3.2KV 3A MODULE
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1282125-S2KW32KA-4 | S2KW32KA-4 | 27W8114 | S2KW32KA-4 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | A 1Phhw 3A Std 32Kv Semtech | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 32 volts | 32 volts | ||
| VR | 3200 volts | |||
| IR | 0.0020 mA |