Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single S1KW32KA-2

Description
Win Source Part Number: 1282126-S1KW32KA-2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 3200 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 32 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 3200 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S1KW32
Request a Quote Datasheet
Description
Win Source Part Number: 1282126-S1KW32KA-2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 3200 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 32 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 3200 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S1KW32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282126-S1KW32KA-2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282126-S1KW32KA-2
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282126-S1KW32KA-2
Win Source Part Number: 1282126-S1KW32KA-2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 3200 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 32 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 3200 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S1KW32

Win Source Part Number: 1282126-S1KW32KA-2
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 3200 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 32 V @ 3 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 3200 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S1KW32

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
S1KW32KA-2
Rectifiers S1KW32KA-2
Rectifiers A 1PHHW 1.5A STD 32KV

Rectifiers A 1PHHW 1.5A STD 32KV

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1KW32KA-2
Discrete Semiconductor Products - Diodes - Rectifiers S1KW32KA-2
DIODE GEN PURP 3.2KV 1.5A MODULE

DIODE GEN PURP 3.2KV 1.5A MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1282126-S1KW32KA-2 S1KW32KA-2 S1KW32KA-2
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 32 volts 32 volts
VR 3200 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC1204 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
200V 250MA Diode and Rectifier - 280-BAS21QCZ - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
5 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCC10S65A - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 650 volts
View Details