Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single S4KW12C-6P

Description
Win Source Part Number: 1282163-S4KW12C-6P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 12000 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 12 V @ 12 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 4 µA @ 12000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S4KW12 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282163-S4KW12C-6P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 12000 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 12 V @ 12 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 4 µA @ 12000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S4KW12 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282163-S4KW12C-6P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282163-S4KW12C-6P
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282163-S4KW12C-6P
Win Source Part Number: 1282163-S4KW12C-6P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 12000 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 12 V @ 12 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 4 µA @ 12000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S4KW12 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282163-S4KW12C-6P
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 12000 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 12 V @ 12 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 4 µA @ 12000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S4KW12
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
S4KW12C-6P
Discrete Semiconductor Products - Diodes - Rectifiers S4KW12C-6P
DIODE GEN PURP 12KV 12A MODULE

DIODE GEN PURP 12KV 12A MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers
Product Number 1282163-S4KW12C-6P S4KW12C-6P
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 12 volts 12 volts
VR 12000 volts
IR 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diode and Rectifier - 286-6CWQ04FNTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers
High Voltage Power Rectifiers - HRSCH15000 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 500 mA
trr 5000 ns
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - BAS321/8115 - Acme Chip Technology Co., Limited
Specs
Package SOD-323
Life Cycle Stage Active
VF 1.25 volts
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details