Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single S4KW16KA-4

Description
Win Source Part Number: 1282146-S4KW16KA-4 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 16000 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 16 V @ 12 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 4 µA @ 16000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282146-S4KW16KA-4 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 16000 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 16 V @ 12 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 4 µA @ 16000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282146-S4KW16KA-4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282146-S4KW16KA-4
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282146-S4KW16KA-4
Win Source Part Number: 1282146-S4KW16KA-4 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 16000 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 16 V @ 12 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 4 µA @ 16000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation RoHS Status: RoHS non-compliant

Win Source Part Number: 1282146-S4KW16KA-4
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 16000 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 16 V @ 12 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 4 µA @ 16000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
S4KW16KA-4
Discrete Semiconductor Products - Diodes - Rectifiers S4KW16KA-4
DIODE GEN PURP 16KV 6A MODULE

DIODE GEN PURP 16KV 6A MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers
Product Number 1282146-S4KW16KA-4 S4KW16KA-4
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 16 volts 16 volts
VR 16000 volts
IR 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219511 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes - 2T2K - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 2000 mA
trr 2000 ns
View Details