Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single S4KW4KA-1

Description
Win Source Part Number: 1282115-S4KW4KA-1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 4000 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 4 V @ 12 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 4 µA @ 4000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S4KW4 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282115-S4KW4KA-1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 4000 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 4 V @ 12 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 4 µA @ 4000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S4KW4 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282115-S4KW4KA-1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282115-S4KW4KA-1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282115-S4KW4KA-1
Win Source Part Number: 1282115-S4KW4KA-1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 4000 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 4 V @ 12 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 4 µA @ 4000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S4KW4 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282115-S4KW4KA-1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 4000 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 4 V @ 12 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 4 µA @ 4000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S4KW4
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
S4KW4KA-1
Discrete Semiconductor Products - Diodes - Rectifiers S4KW4KA-1
DIODE GEN PURP 4KV 8A MODULE

DIODE GEN PURP 4KV 8A MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers
Product Number 1282115-S4KW4KA-1 S4KW4KA-1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 4 volts 4 volts
VR 4000 volts
IR 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SBD - Model: YG869C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 40 amps
VRRM 60 volts
View Details
General-purpose dual Schottky diode - BAS70-07,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B
View Details
8 suppliers
Rectifier Diode - 1N5809US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details